Rochester Electronics Isolators - Gate Drivers - ADUM3223WCRZ-RL7 ADUM3223WCRZ-RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860585-ADUM3223WCRZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 3000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860585-ADUM3223WCRZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 3000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ADUM3223WCRZ-RL7
860585-ADUM3223WCRZ-RL7
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 860585-ADUM3223WCRZ-RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860585-ADUM3223WCRZ- RL7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 3000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860585-ADUM3223WCRZ-RL7
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Magnetic Coupling 3000Vrms Channel 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860585-ADUM3223WCRZ-RL7
Product Name Isolators - Gate Drivers - ADUM3223WCRZ-RL7
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers