Skyworks Solutions, Inc. Isolators - Digital Isolators SI83411ABA-IF

Description
Win Source Part Number: 1243992-SI83411ABA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.3µs, 2.9µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6080 Base Product Number: SI83411
Request a Quote Datasheet
Description
Win Source Part Number: 1243992-SI83411ABA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.3µs, 2.9µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6080 Base Product Number: SI83411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1243992-SI83411ABA-IF - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1243992-SI83411ABA-IF
Isolators - Digital Isolators 1243992-SI83411ABA-IF
Win Source Part Number: 1243992-SI83411ABA-I F Category: Isolators>Digital Isolators Type: SPI Package: Tube Standard Package: 260 Mounting: SMD (SMT) Technology: Capacitive Coupling Channel Type: Unidirectional Rise / Fall Time (Typ): 3µs, 3µs Number of Channels: 4 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 2.3µs, 2.9µs (Typ) Pulse Width Distortion (Max): 10µs (Min) Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 32-VFDFN Exposed Pad Supplier Device Package: 32-DFN (9x9) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-6080 Base Product Number: SI83411

Win Source Part Number: 1243992-SI83411ABA-IF
Category: Isolators>Digital Isolators
Type: SPI
Package: Tube
Standard Package: 260
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3µs, 3µs
Number of Channels: 4
Voltage - Isolation: 1500Vrms
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 2.3µs, 2.9µs (Typ)
Pulse Width Distortion (Max): 10µs (Min)
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 32-VFDFN Exposed Pad
Supplier Device Package: 32-DFN (9x9)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-6080
Base Product Number: SI83411

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243992-SI83411ABA-IF
Product Name Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1035222-1EDC30I12MHXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243496-SI823H5BB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details