The NMS62 is a coaxial switch for DC to 50 GHz applications with SP3T to SP6T configurations and 50 Ω impedance. It uses 2.4 mm female RF connectors and a D-Sub 15-pin control interface, mounted via four 4.1 mm through-holes. Dimensions are 41 × 41 × 46.5 mm. Insertion loss ranges from 0.3 dB to 1.2 dB, isolation from 50 dB to 70 dB, and VSWR from 1.3 to 2.2 across frequency bands. Switching time is 15 ms maximum, with 2 million cycle mechanical life. Operates from -25 °C to +65 °C, extended to -45 °C to +85 °C. Actuator is normally open, with voltage options of +12 V, +24 V, or +28 V. Includes indicator outputs. Vibration tolerance is 10 GRMS from 20 to 2000 Hz, and non-operating shock is 30 G.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS62 |
| Product Name | RF Coaxial Switches |
| Frequency Range | 0.0 to 50000 MHz |