Dataforth Corporation 8B50/51 Voltage Input Modules, 20kHz Bandwidth 8B51-08

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Tucson, AZ, USA
8B50/51 Voltage Input Modules, 20kHz Bandwidth
8B51-08
8B50/51 Voltage Input Modules, 20kHz Bandwidth 8B51-08
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side. A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above 20kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B50 and 8B51 modules provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by optical coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B51-08
Product Name 8B50/51 Voltage Input Modules, 20kHz Bandwidth
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details