Rochester Electronics Digital Isolators - ADUM6401CRIZ-RL ADUM6401CRIZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860608-ADUM6401CRIZ- RL Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860608-ADUM6401CRIZ- RL Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ADUM6401CRIZ-RL
860608-ADUM6401CRIZ-RL
Digital Isolators - ADUM6401CRIZ-RL 860608-ADUM6401CRIZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860608-ADUM6401CRIZ- RL Series: IsoPower®, iCoupler® Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Digital Isolator 5000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width) Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC-IC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860608-ADUM6401CRIZ-RL
Series: IsoPower®, iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Digital Isolator 5000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC-IC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860608-ADUM6401CRIZ-RL
Product Name Digital Isolators - ADUM6401CRIZ-RL
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers