Skyworks Solutions, Inc. Jitter Attenuators SI5395E-A12412-GM

Description
The Si5395E 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395E can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet
Description
The Si5395E 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395E can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5395E-A12412-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5395E-A12412-GM
Jitter Attenuators SI5395E-A12412-GM
The Si5395E 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395E can be quickly and easily configured using ClockBuilder Pro software.

The Si5395E 12 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.07 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395E can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5395E-A12412-GM
Product Name Jitter Attenuators
Frequency 1.00E-7 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
RF Attenuators - 2823267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors Type N
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Manually Variable Attenuators - NCAK3 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 25 dB
View Details