Skyworks Solutions, Inc. Jitter Attenuators SI5394P-A13596-GMR

Description
The Si5394P 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5394P can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5394P 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5394P can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5394P is a 4-input, 4-output jitter attenuator and clock multiplier with ultra-low phase jitter of 69 fs RMS, designed for high-performance applications such as 56G PAM4 SerDes. It supports input frequencies from 8 kHz to 750 MHz (differential) or 8 kHz to 250 MHz (LVCMOS), and generates output frequencies from 100 Hz to 1028 MHz (differential) or 100 Hz to 250 MHz (LVCMOS). The device features integrated DSPLL and Multi-Synth technologies, enhanced hitless switching with 0.2 ns typical phase transient, and meets ITU-T G.8262 and G.8262.1 EEC standards. It is packaged in a 44-QFN 7×7 mm surface-mount case and operates from -40 °C to +85 °C. The core voltage is 1.8 V ±5% with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V. Programming is enabled via I2C or SPI with non-volatile on-chip memory. It is RoHS-6 compliant and drop-in compatible with Si5344.

Datasheet Summary
Powered by GS/AI

The Si5394P is a 4-input, 4-output jitter attenuator and clock multiplier with ultra-low phase jitter of 69 fs RMS, designed for high-performance applications such as 56G PAM4 SerDes. It supports input frequencies from 8 kHz to 750 MHz (differential) or 8 kHz to 250 MHz (LVCMOS), and generates output frequencies from 100 Hz to 1028 MHz (differential) or 100 Hz to 250 MHz (LVCMOS). The device features integrated DSPLL and Multi-Synth technologies, enhanced hitless switching with 0.2 ns typical phase transient, and meets ITU-T G.8262 and G.8262.1 EEC standards. It is packaged in a 44-QFN 7×7 mm surface-mount case and operates from -40 °C to +85 °C. The core voltage is 1.8 V ±5% with independent output supply pins supporting 3.3 V, 2.5 V, or 1.8 V. Programming is enabled via I2C or SPI with non-volatile on-chip memory. It is RoHS-6 compliant and drop-in compatible with Si5344.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5394P-A13596-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5394P-A13596-GMR
Jitter Attenuators SI5394P-A13596-GMR
The Si5394P 4 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5394P can be quickly and easily configured using ClockBuilder Pro software.

The Si5394P 4 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5394P can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5394P-A13596-GMR
Product Name Jitter Attenuators
Frequency 1.00E-7 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13405-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 2W 3GHz SMA - UIYCA2AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details