Skyworks Solutions, Inc. Jitter Attenuators SI5345D-D09570-GM

Description
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345D is a 10-output jitter attenuator and clock multiplier that generates any output frequency up to 350 MHz from input frequencies of 8 kHz to 750 MHz differential or 8 kHz to 250 MHz LVCMOS. It delivers 90 fs rms jitter performance, supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude, and meets ITU-T G.8262 EEC Option 1 and 2. The device operates from -40 to +85 °C, uses a 64-QFN 9×9 mm package, and includes in-circuit programmable non-volatile memory with I2C or SPI interface. It supports free-run, holdover, and hitless input switching modes, and has fully integrated loop filter and digitally programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz.

Datasheet Summary
Powered by GS/AI

The Si5345D is a 10-output jitter attenuator and clock multiplier that generates any output frequency up to 350 MHz from input frequencies of 8 kHz to 750 MHz differential or 8 kHz to 250 MHz LVCMOS. It delivers 90 fs rms jitter performance, supports LVDS, LVPECL, LVCMOS, CML, and HCSL outputs with programmable amplitude, and meets ITU-T G.8262 EEC Option 1 and 2. The device operates from -40 to +85 °C, uses a 64-QFN 9×9 mm package, and includes in-circuit programmable non-volatile memory with I2C or SPI interface. It supports free-run, holdover, and hitless input switching modes, and has fully integrated loop filter and digitally programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345D-D09570-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345D-D09570-GM
Jitter Attenuators SI5345D-D09570-GM
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.

The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345D-D09570-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D13460-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details