Qorvo DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged TQP4M9071

Description
Qorvo's TQP4M9071 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 3.3 V or 5 V supply and has a parallel control interface for changing attenuation states. This product maintains high attenuation accuracy over frequency and temperature. No external matching components are needed for the DSA. The product has an added feature of not requiring external AC ground capacitors for operation above 700 MHz. The part is available in a standard lead-free / green / RoHS-compliant 24-pin 4 x 4 mm QFN package. The TQP4M9072 is also available from Qorvo as a footprint and pin compatible DSA equivalent with a serial control interface.
Request a Quote Datasheet
Description
Qorvo's TQP4M9071 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 3.3 V or 5 V supply and has a parallel control interface for changing attenuation states. This product maintains high attenuation accuracy over frequency and temperature. No external matching components are needed for the DSA. The product has an added feature of not requiring external AC ground capacitors for operation above 700 MHz. The part is available in a standard lead-free / green / RoHS-compliant 24-pin 4 x 4 mm QFN package. The TQP4M9072 is also available from Qorvo as a footprint and pin compatible DSA equivalent with a serial control interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9071 - Qorvo
Greensboro, NC, United States
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged
TQP4M9071
DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged TQP4M9071
Qorvo's TQP4M9071 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 3.3 V or 5 V supply and has a parallel control interface for changing attenuation states. This product maintains high attenuation accuracy over frequency and temperature. No external matching components are needed for the DSA. The product has an added feature of not requiring external AC ground capacitors for operation above 700 MHz. The part is available in a standard lead-free / green / RoHS-compliant 24-pin 4 x 4 mm QFN package. The TQP4M9072 is also available from Qorvo as a footprint and pin compatible DSA equivalent with a serial control interface.

Qorvo's TQP4M9071 is a high linearity, low insertion loss, 6-bit, 31.5 dB digital step attenuator (DSA) operating over the DC to 4 GHz frequency range. The digital step attenuator uses a single positive 3.3 V or 5 V supply and has a parallel control interface for changing attenuation states. This product maintains high attenuation accuracy over frequency and temperature. No external matching components are needed for the DSA. The product has an added feature of not requiring external AC ground capacitors for operation above 700 MHz.

The part is available in a standard lead-free / green / RoHS-compliant 24-pin 4 x 4 mm QFN package. The TQP4M9072 is also available from Qorvo as a footprint and pin compatible DSA equivalent with a serial control interface.

Supplier's Site Datasheet
Attenuators - 2312-TQP4M9071TR-ND - DigiKey
Thief River Falls, MN, United States
DC-4GHZ 6-BIT PARALLEL CTRL HIGH

DC-4GHZ 6-BIT PARALLEL CTRL HIGH

Buy Now Datasheet
Attenuators - 2312-TQP4M9071CT-ND - DigiKey
Thief River Falls, MN, United States
DC-4GHZ 6-BIT PARALLEL CTRL HIGH

DC-4GHZ 6-BIT PARALLEL CTRL HIGH

Buy Now Datasheet
Attenuators - 2312-TQP4M9071DKR-ND - DigiKey
Thief River Falls, MN, United States
DC-4GHZ 6-BIT PARALLEL CTRL HIGH

DC-4GHZ 6-BIT PARALLEL CTRL HIGH

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Attenuators RF Attenuators
Product Number TQP4M9071 2312-TQP4M9071TR-ND
Product Name DC - 4 GHz Parallel Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged Attenuators
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Attenuators - 2312-RFSA2023TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details