Skyworks Solutions, Inc. Jitter Attenuators SI5345D-D07634-GMR

Description
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345D is a 10-output jitter attenuator and clock multiplier for applications demanding ultra-low jitter performance, with a differential output frequency range up to 350 MHz and LVCMOS outputs up to 250 MHz. It features a 90 fs rms jitter performance, fully integrated loop filter, and digitally programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, meets ITU-T G.8262 SyncE requirements, and operates from 1.8 V and 3.3 V supplies. It is packaged in a 64-QFN 9×9 mm case and supports I2C/SPI serial control with non-volatile memory for in-circuit programming. The operating temperature range is -40 to +85 °C, and it is Pb-free and RoHS-6 compliant.

Datasheet Summary
Powered by GS/AI

The Si5345D is a 10-output jitter attenuator and clock multiplier for applications demanding ultra-low jitter performance, with a differential output frequency range up to 350 MHz and LVCMOS outputs up to 250 MHz. It features a 90 fs rms jitter performance, fully integrated loop filter, and digitally programmable jitter attenuation bandwidth from 0.1 Hz to 4 kHz. The device supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, meets ITU-T G.8262 SyncE requirements, and operates from 1.8 V and 3.3 V supplies. It is packaged in a 64-QFN 9×9 mm case and supports I2C/SPI serial control with non-volatile memory for in-circuit programming. The operating temperature range is -40 to +85 °C, and it is Pb-free and RoHS-6 compliant.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345D-D07634-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345D-D07634-GMR
Jitter Attenuators SI5345D-D07634-GMR
The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.

The Si5345D 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345D can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345D-D07634-GMR
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D10325-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details