Skyworks Solutions, Inc. Jitter Attenuators SI5345B-D09819-GM

Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5345B-D-GM is a 10-output jitter attenuator and clock multiplier that generates any output frequency from 0.001 to 350 MHz with 90 fs rms jitter performance. It supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, and outputs compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL standards. The device features a fully integrated loop filter, digitally programmable jitter attenuation bandwidth, free-run and holdover modes, and complies with ITU-T G.8262 SyncE requirements. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 to +85 °C. Configuration is simplified via ClockBuilder Pro software, and it includes in-circuit programmable non-volatile memory. The core operates at 1.8 V and output supplies support 3.3 V, 2.5 V, or 1.8 V.

Datasheet Summary
Powered by GS/AI

The Si5345B-D-GM is a 10-output jitter attenuator and clock multiplier that generates any output frequency from 0.001 to 350 MHz with 90 fs rms jitter performance. It supports differential and LVCMOS inputs up to 750 MHz and 250 MHz respectively, and outputs compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL standards. The device features a fully integrated loop filter, digitally programmable jitter attenuation bandwidth, free-run and holdover modes, and complies with ITU-T G.8262 SyncE requirements. It is housed in a 64-QFN package measuring 9×9 mm and operates from -40 to +85 °C. Configuration is simplified via ClockBuilder Pro software, and it includes in-circuit programmable non-volatile memory. The core operates at 1.8 V and output supplies support 3.3 V, 2.5 V, or 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5345B-D09819-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5345B-D09819-GM
Jitter Attenuators SI5345B-D09819-GM
The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

The Si5345B 10 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 350 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5345B can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5345B-D09819-GM
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D08025-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA2023TR7DKR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details