Skyworks Solutions, Inc. RF Amplifiers - SE5005L-R SE5005L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028228-SE5005L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.75GHz Frequency: 5.15GHz to 5.75GHz Gain: 34dB P1dB: 25dBm RF Type: 802.11a Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 195mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028228-SE5005L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.75GHz Frequency: 5.15GHz to 5.75GHz Gain: 34dB P1dB: 25dBm RF Type: 802.11a Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 195mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SE5005L-R
028228-SE5005L-R
RF Amplifiers - SE5005L-R 028228-SE5005L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028228-SE5005L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.75GHz Frequency: 5.15GHz to 5.75GHz Gain: 34dB P1dB: 25dBm RF Type: 802.11a Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 195mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028228-SE5005L-R
Packaging: Reel - TR
Test Frequency: 5.15GHz to 5.75GHz
Frequency: 5.15GHz to 5.75GHz
Gain: 34dB
P1dB: 25dBm
RF Type: 802.11a
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 195mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 863-1377-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1377-2-ND
RF Amplifiers 863-1377-2-ND
RF Amplifier IC 802.11a 5.15GHz ~ 5.75GHz 16-QFN (3x3)

RF Amplifier IC 802.11a 5.15GHz ~ 5.75GHz 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE5005L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE5005L-R
RF and Wireless - RF Amplifiers SE5005L-R
IC AMP 802.11A 5.75GHZ 16QFN

IC AMP 802.11A 5.75GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 028228-SE5005L-R 863-1377-2-ND SE5005L-R
Product Name RF Amplifiers - SE5005L-R RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11a
Frequency Range 5150 to 5750 MHz 5150 to 5750 MHz 5150 to 5750 MHz
Minimum Gain 34 dB 34 dB ? to 34 dB
Maximum Gain 34 dB 34 dB 34 dB
Package Type 16-QFN (3x3) Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
2 - 6 GHz (C Band) Ultra Low Noise Amplifier - CMD283C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
AMM-7210CH, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210CH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details