Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers SE5003L1-R1

Description
Win Source Part Number: 1236223-SE5003L1-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.8000 Mfr: Skyworks Solutions Inc. Other Names: SE5003L1-R1,863-2207 -6,863-2207-2,863-22 07-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236223-SE5003L1-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.8000 Mfr: Skyworks Solutions Inc. Other Names: SE5003L1-R1,863-2207 -6,863-2207-2,863-22 07-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236223-SE5003L1-R1
RF/IF and RFID - RF Amplifiers 1236223-SE5003L1-R1
Win Source Part Number: 1236223-SE5003L1-R1 Category: RF/IF and RFID>RF Amplifiers Series: * Package: Tape & Reel Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.8000 Mfr: Skyworks Solutions Inc. Other Names: SE5003L1-R1,863-2207 -6,863-2207-2,863-22 07-1 Product Status: Obsolete

Win Source Part Number: 1236223-SE5003L1-R1
Category: RF/IF and RFID>RF Amplifiers
Series: *
Package: Tape & Reel
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.8000
Mfr: Skyworks Solutions Inc.
Other Names: SE5003L1-R1,863-2207-6,863-2207-2,863-2207-1
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
SE5003L1-R1
RF and Wireless - RF Amplifiers SE5003L1-R1
IC WLAN POWER AMP 16QFN

IC WLAN POWER AMP 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1236223-SE5003L1-R1 SE5003L1-R1
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - 1070359 - Richardson RFPD
Specs
Frequency Range 400 to 2700 MHz
Maximum Gain 19.8 dB
Output Power 31.8 dBm
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Low Noise Amplifiers - NLA-4000-12000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 14 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details