The YSIF-421+ is a monolithic MMIC amplifier module designed for low-noise, high-gain amplification in the 220 to 380 MHz range with a 50Ω impedance match. It operates from a single 5V supply, draws 220 mA typ., and is packaged in a 5×5×0.89 mm, 32-lead MCLP case with an exposed ground paddle. It provides a typical gain of 37.2 dB and noise figure of 1.6 dB at 300 MHz, with an output third-order intercept point of 38.3 dBm typ. and output power at 1 dB compression of 22.2 dBm typ. The device is RoHS compliant and meets Human Body Model ESD classification 1A per ANSI/ESD STM5.1-2001. Operating temperature ranges from -40°C to 105°C, and thermal resistance is 72°C/W.
The YSIF-421+ is a multi-chip module that consists of a low pass reflectionless filter and two high dynamic range amplifiers. It operates on a single 5V supply, is well matched for 50Ω and comes in a tiny, low profile package (5x 5 x0.89mm), accommodating dense circuit board layouts.
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | YSIF-421+ |
| Product Name | SMT MMIC, Low Noise, Medium Power, Linear Amplifier Module, 220 MHz to 380 MHz, 50Ω, 5x5 mm QFN Style Package |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |