Skyworks Solutions, Inc. RF Amplifiers - SE5003L-R SE5003L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028226-SE5003L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.85GHz Frequency: 5.15GHz to 5.85GHz Gain: 32dB P1dB: 29dBm RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 285mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028226-SE5003L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.85GHz Frequency: 5.15GHz to 5.85GHz Gain: 32dB P1dB: 29dBm RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 285mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SE5003L-R
028226-SE5003L-R
RF Amplifiers - SE5003L-R 028226-SE5003L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028226-SE5003L-R Packaging: Reel - TR Test Frequency: 5.15GHz to 5.85GHz Frequency: 5.15GHz to 5.85GHz Gain: 32dB P1dB: 29dBm RF Type: 802.11a/n Categories: RF/IF and RFID Status: Active Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 285mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028226-SE5003L-R
Packaging: Reel - TR
Test Frequency: 5.15GHz to 5.85GHz
Frequency: 5.15GHz to 5.85GHz
Gain: 32dB
P1dB: 29dBm
RF Type: 802.11a/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 285mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF & MW Power Amplifier - SE5003L-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE5003L-R
RF & MW Power Amplifier SE5003L-R
5 GHz, 23dBm Power Amplifier with Power Detector

5 GHz, 23dBm Power Amplifier with Power Detector

Supplier's Site
RF Amplifiers - 863-1375-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1375-1-ND
RF Amplifiers 863-1375-1-ND
RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-1375-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1375-6-ND
RF Amplifiers 863-1375-6-ND
RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-1375-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1375-2-ND
RF Amplifiers 863-1375-2-ND
RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE5003L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE5003L-R
RF and Wireless - RF Amplifiers SE5003L-R
IC AMP 802.11A/N 5.85GHZ 20QFN

IC AMP 802.11A/N 5.85GHZ 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 028226-SE5003L-R SE5003L-R 863-1375-1-ND SE5003L-R
Product Name RF Amplifiers - SE5003L-R RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave 802.11a/n
Frequency Range 5150 to 5850 MHz 5150 to 5850 MHz 5150 to 5850 MHz 5150 to 5850 MHz
Minimum Gain 32 dB 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB 32 dB 32 dB
Package Type 20-QFN (4x4) QFN Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details
RF Amplifiers - 2312-QPB8958TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details