Skyworks Solutions, Inc. RF Amplifiers SE2623L1-R

Description
IC
Request a Quote Datasheet
Description
IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-SE2623L1-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SE2623L1-RTR-ND
RF Amplifiers 863-SE2623L1-RTR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 863-SE2623L1-RTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, High Power, Linear Amplifier, 0.1 MHz to 200 MHz, 50Ω - LZY-22X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -10 to 50 C (14 to 122 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-30-18000-15-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 18000 MHz
Minimum Gain 15 dB
View Details
Specs
Applications RF Microwave
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers