Skyworks Solutions, Inc. 2.4 GHz High Power Wireless LAN Power Amplifier SE2605L

Description
The SE2605L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2605L is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for 5V, 26dBm operation. The SE2605L includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2605L includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote
Description
The SE2605L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2605L is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for 5V, 26dBm operation. The SE2605L includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2605L includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Power Wireless LAN Power Amplifier - SE2605L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Power Wireless LAN Power Amplifier
SE2605L
2.4 GHz High Power Wireless LAN Power Amplifier SE2605L
The SE2605L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2605L is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for 5V, 26dBm operation. The SE2605L includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna. The SE2605L includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 μs typical.

The SE2605L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match.
The SE2605L is designed for ease of use and maximum flexibility, with an integrated input match, and external output match to adjust the load line for 5V, 26dBm operation.
The SE2605L includes a temperature compensated transmit power detector with over 20 dB of dynamic range and <1.2dB variation under 3:1 mismatch at the antenna.
The SE2605L includes a digital enable control due to an integrated reference voltage generator. The power ramp rise/fall time is 0.5 μs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2605L
Product Name 2.4 GHz High Power Wireless LAN Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details
RF Amplifiers - SE5003L-R - 028226-SE5003L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
4 suppliers
Automotive Isolated Analog Amplifier - Si8922AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
RF Amplifiers - ACA2402RS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
3 suppliers