Skyworks Solutions, Inc. RF Amplifiers - SE2598L SE2598L

Description
Manufacturer: SiGe Semiconductor, Inc. Win Source Part Number: 1247592-SE2598L Manufacturer Homepage: www.sige.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SiGe Semiconductor, Inc. Win Source Part Number: 1247592-SE2598L Manufacturer Homepage: www.sige.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SE2598L
1247592-SE2598L
RF Amplifiers - SE2598L 1247592-SE2598L
Manufacturer: SiGe Semiconductor, Inc. Win Source Part Number: 1247592-SE2598L Manufacturer Homepage: www.sige.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SiGe Semiconductor, Inc.
Win Source Part Number: 1247592-SE2598L
Manufacturer Homepage: www.sige.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1247592-SE2598L
Product Name RF Amplifiers - SE2598L
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details