Skyworks Solutions, Inc. 2.4 GHz Wireless LAN Front End SE2521A80

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2521A80 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A80 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A80 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The SE2521A80 is pin for pin compatible to SiGe’s SE2521A34 for easy transition of medium power designs to higher power designs. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2521A80 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A80 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A80 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The SE2521A80 is pin for pin compatible to SiGe’s SE2521A34 for easy transition of medium power designs to higher power designs. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Wireless LAN Front End
SE2521A80
2.4 GHz Wireless LAN Front End SE2521A80
Please note: this product is being discontinued and is not recommended for new designs. The SE2521A80 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A80 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor. Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A80 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical. The SE2521A80 is pin for pin compatible to SiGe’s SE2521A34 for easy transition of medium power designs to higher power designs. The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2521A80 is a complete 802.11 b/g WLAN RF front-end module providing all the functionality of the power amplifier, power detector, T/R switch, diversity switch and associated matching. The SE2521A80 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas in an ultra compact form factor.
Designed for ease of use, all RF ports are matched to 50 Ω to simplify PCB layout and the interface to the transceiver RFIC. The SE2521A80 also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 1 μsec typical.
The SE2521A80 is pin for pin compatible to SiGe’s SE2521A34 for easy transition of medium power designs to higher power designs.
The device also provides a notch filter from 3.2-3.3 GHz prior to the input of the power amplifier.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2521A80
Product Name 2.4 GHz Wireless LAN Front End
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
Specs
Applications RF Microwave
View Details
2 suppliers
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.8 dB
Maximum Gain 11.8 dB
Noise Figure 4 dB
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details