Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers AWB7224SP8

Description
Win Source Part Number: 1047135-AWB7224SP8 Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1881-6,863-1881- 2,863-1881-1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047135-AWB7224SP8 Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1881-6,863-1881- 2,863-1881-1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1047135-AWB7224SP8
RF/IF and RFID - RF Amplifiers 1047135-AWB7224SP8
Win Source Part Number: 1047135-AWB7224SP8 Category: RF/IF and RFID>RF Amplifiers Package: Cut Tape (CT), Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 14-SMD Module Supplier Device Package: 14-SMD Module ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1881-6,863-1881- 2,863-1881-1 Product Status: Obsolete

Win Source Part Number: 1047135-AWB7224SP8
Category: RF/IF and RFID>RF Amplifiers
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 14-SMD Module
Supplier Device Package: 14-SMD Module
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1881-6,863-1881-2,863-1881-1
Product Status: Obsolete

Buy Now
RF and Wireless - RF Amplifiers - AWB7224SP8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7224SP8
RF and Wireless - RF Amplifiers AWB7224SP8
728 - 768 MHZ 27DBM 7X7 MCM LINE

728 - 768 MHZ 27DBM 7X7 MCM LINE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1047135-AWB7224SP8 AWB7224SP8
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1110602 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 10000 to 11000 MHz
Maximum Gain 35 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details