Skyworks Solutions, Inc. RF Amplifiers AWB7224P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1870-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1870-2-ND
RF Amplifiers 863-1870-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWB7224P8
862697-AWB7224P8
RF Amplifiers - AWB7224P8 862697-AWB7224P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862697-AWB7224P8 Features: RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-SMD Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 4 (72 Hours) HTSUS: 8542.33.0001 Other Part Number: 863-1870-6, 863-1870-1, 863-1870-2

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 862697-AWB7224P8
Features: RF Amplifier IC HSDPA, LTE, WCDMA 728MHz ~ 769MHz 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 14-SMD Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 4 (72 Hours)
HTSUS: 8542.33.0001
Other Part Number: 863-1870-6, 863-1870-1, 863-1870-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7224P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7224P8
RF and Wireless - RF Amplifiers AWB7224P8
IC AMP HSDPA 728MHZ-769MHZ 14SMD

IC AMP HSDPA 728MHZ-769MHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1870-2-ND 862697-AWB7224P8 AWB7224P8
Product Name RF Amplifiers RF Amplifiers - AWB7224P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 728 to 769 MHz 728 to 769 MHz
Minimum Gain 29 dB ? to 29 dB
Maximum Gain 29 dB 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details