RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 862696-AWB7222P8
Features: RF Amplifier IC HSDPA, LTE, WCDMA 1.805GHz ~ 1.88GHz 14-SMD Module
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 14-SMD Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 4 (72 Hours)
HTSUS: 8542.33.0001
Other Part Number: 863-1953-6, 863-1953-1, 863-1953-2
IC AMP HSDPA 1.805-1.88GHZ 14SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 863-1953-2-ND | 862696-AWB7222P8 | AWB7222P8 |
| Product Name | RF Amplifiers | RF Amplifiers - AWB7222P8 | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | Mobile / Wireless Systems; HSDPA, LTE, WCDMA | RF Microwave | |
| Frequency Range | 1805 to 1880 MHz | 1805 to 1880 MHz | |
| Minimum Gain | 32 dB | ? to 32 dB | |
| Maximum Gain | 32 dB | 32 dB |