Skyworks Solutions, Inc. RF Amplifiers - AWB7127H AWB7127H

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 818182-AWB7127H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 818182-AWB7127H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWB7127H
818182-AWB7127H
RF Amplifiers - AWB7127H 818182-AWB7127H
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 818182-AWB7127H Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 818182-AWB7127H
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 818182-AWB7127H
Product Name RF Amplifiers - AWB7127H
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 4000 MHz, 50Ω, 1.5x1.5 mm QFN Style Package - LEE1-84+ - Mini-Circuits
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 4000 MHz
Minimum Gain 24.6 dB
View Details
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details