Skyworks Solutions, Inc. RF Amplifiers - AGB3301RS24Q1 AGB3301RS24Q1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1142917-AGB3301RS24Q 1 Test Frequency: 900MHz Frequency: 250MHz ~ 3GHz Gain: 15dB Supply Current: 110mA Noise Figure: 2.4dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.anadigics.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 9V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1142917-AGB3301RS24Q 1 Test Frequency: 900MHz Frequency: 250MHz ~ 3GHz Gain: 15dB Supply Current: 110mA Noise Figure: 2.4dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.anadigics.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AGB3301RS24Q1
1142917-AGB3301RS24Q1
RF Amplifiers - AGB3301RS24Q1 1142917-AGB3301RS24Q1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1142917-AGB3301RS24Q 1 Test Frequency: 900MHz Frequency: 250MHz ~ 3GHz Gain: 15dB Supply Current: 110mA Noise Figure: 2.4dB P1dB: 24dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-89 Status: Obsolete Manufacturer Homepage: www.anadigics.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 5V ~ 9V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1142917-AGB3301RS24Q1
Test Frequency: 900MHz
Frequency: 250MHz ~ 3GHz
Gain: 15dB
Supply Current: 110mA
Noise Figure: 2.4dB
P1dB: 24dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-89
Status: Obsolete
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 9V

Buy Now
RF Amplifiers - AGB3301RS24Q1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AGB3301RS24Q1-ND
RF Amplifiers AGB3301RS24Q1-ND
RF Amplifier IC General Purpose 250MHz ~ 3GHz SOT-89

RF Amplifier IC General Purpose 250MHz ~ 3GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AGB3301RS24Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AGB3301RS24Q1
RF and Wireless - RF Amplifiers AGB3301RS24Q1
IC AMP GPS 250MHZ-3GHZ SOT89-3

IC AMP GPS 250MHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1142917-AGB3301RS24Q1 AGB3301RS24Q1-ND AGB3301RS24Q1
Product Name RF Amplifiers - AGB3301RS24Q1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 250 to 3000 MHz 250 to 3000 MHz 250 to 3000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Noise Figure 2.4 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.545 to 2.69 GHz Small-Cell Power Amplifier Module - AWB7228 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details
RF & MW Power Amplifier - 1101401 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3700 MHz
Maximum Gain 33 dB
View Details
ADM-0012-5931SM, Broadband Distributed Amplifier - ADM-0012-5931SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details