Skyworks Solutions, Inc. Broadband/CATV (75 Ohm) Line Amplifier ACA1206RS7P2

Description
The ACA1206 is a surface mount monolithic GaAs RF Linear Amplifier that has been developed to replace, in new designs, the standard CATV Hybrid amplifiers currently in use. The MMIC consist of two parallel amplifiers, each with 15 dB gain. The amplifier is optimized for exceptionally low distortion and noise figure while providing flat gain and excellent input and output return loss for applications up to 1 GHz. The device requires single +12 V supply, and is offered in a RoHS-compliant package.
Request a Quote Datasheet
Description
The ACA1206 is a surface mount monolithic GaAs RF Linear Amplifier that has been developed to replace, in new designs, the standard CATV Hybrid amplifiers currently in use. The MMIC consist of two parallel amplifiers, each with 15 dB gain. The amplifier is optimized for exceptionally low distortion and noise figure while providing flat gain and excellent input and output return loss for applications up to 1 GHz. The device requires single +12 V supply, and is offered in a RoHS-compliant package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
ACA1206RS7P2
Broadband/CATV (75 Ohm) Line Amplifier ACA1206RS7P2
The ACA1206 is a surface mount monolithic GaAs RF Linear Amplifier that has been developed to replace, in new designs, the standard CATV Hybrid amplifiers currently in use. The MMIC consist of two parallel amplifiers, each with 15 dB gain. The amplifier is optimized for exceptionally low distortion and noise figure while providing flat gain and excellent input and output return loss for applications up to 1 GHz. The device requires single +12 V supply, and is offered in a RoHS-compliant package.

The ACA1206 is a surface mount monolithic GaAs RF Linear Amplifier that has been developed to replace, in new designs, the standard CATV Hybrid amplifiers currently in use. The MMIC consist of two parallel amplifiers, each with 15 dB gain. The amplifier is optimized for exceptionally low distortion and noise figure while providing flat gain and excellent input and output return loss for applications up to 1 GHz. The device requires single +12 V supply, and is offered in a RoHS-compliant package.

Supplier's Site Datasheet
RF Amplifiers - ACA1206RS7P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA1206RS7P2-ND
RF Amplifiers ACA1206RS7P2-ND
RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

RF Amplifier IC CATV 40MHz ~ 1GHz 16-SOIC-EP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ACA1206RS7P2
1135127-ACA1206RS7P2
RF Amplifiers - ACA1206RS7P2 1135127-ACA1206RS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135127-ACA1206RS7P2 Frequency: 40MHz ~ 1GHz Gain: 14.7dB Supply Current: 325mA Noise Figure: 3dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2 (1 Year) Supply Voltage (V): 12V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135127-ACA1206RS7P2
Frequency: 40MHz ~ 1GHz
Gain: 14.7dB
Supply Current: 325mA
Noise Figure: 3dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 16-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACA1206RS7P2
RF and Wireless - RF Amplifiers ACA1206RS7P2
IC RF AMP CATV 40MHZ-1GHZ 16SOIC

IC RF AMP CATV 40MHZ-1GHZ 16SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACA1206RS7P2 ACA1206RS7P2-ND 1135127-ACA1206RS7P2 ACA1206RS7P2
Product Name Broadband/CATV (75 Ohm) Line Amplifier RF Amplifiers RF Amplifiers - ACA1206RS7P2 RF and Wireless - RF Amplifiers
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Maximum Gain 14.2 dB 14.7 dB 14.7 dB 14.7 dB
Noise Figure 3 dB 3 dB 3 dB
Package Type SOIC Surface Mount; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details