Skyworks Solutions, Inc. RF Amplifiers - ACA1205RS7P2 ACA1205RS7P2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909185-ACA1205RS7P2 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909185-ACA1205RS7P2 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA1205RS7P2 - 909185-ACA1205RS7P2 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACA1205RS7P2
909185-ACA1205RS7P2
RF Amplifiers - ACA1205RS7P2 909185-ACA1205RS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909185-ACA1205RS7P2 Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 909185-ACA1205RS7P2
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACA1205RS7P2
RF and Wireless - RF Amplifiers ACA1205RS7P2
IC MMIC CATV LINE AMP

IC MMIC CATV LINE AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 909185-ACA1205RS7P2 ACA1205RS7P2
Product Name RF Amplifiers - ACA1205RS7P2 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details