Mini-Circuits Attenuators HAT-8A+

Description
8 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
8 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-8A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-8A+-ND
Attenuators 3157-HAT-8A+-ND
8 DB FIXED ATT, DC - 2000 MHZ

8 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-8A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-8A+
Attenuators HAT-8A+
RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 1.2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 2 GHz 50 Ohms 1.2W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-8A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-8A+
RF and Wireless - Attenuators HAT-8A+
8 DB FIXED ATT, DC - 2000 MHZ

8 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-8A+-ND HAT-8A+ HAT-8A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-RCAT-04+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details