5o.com Coaxial Attenuator 5o202503S

Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W coaxial attenuator for DC-3GHz applications, with 50Ω impedance and SMA male-to-female connectors, available in nominal attenuation values from 1 to 40 dB with tolerances up to ±1.0 dB and maximum VSWR of 1.2. Operates over a storage temperature range of -55°C to +125°C. Physical dimensions are 91.0 mm in length and 68.5 mm in diameter. Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. The product supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

25W coaxial attenuator for DC-3GHz applications, with 50Ω impedance and SMA male-to-female connectors, available in nominal attenuation values from 1 to 40 dB with tolerances up to ±1.0 dB and maximum VSWR of 1.2. Operates over a storage temperature range of -55°C to +125°C. Physical dimensions are 91.0 mm in length and 68.5 mm in diameter. Power derating applies above 25°C ambient temperature, and air cooling may be required for sustained operation. The product supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator - 5o202503S - 5o.com
Guangdong, China
Coaxial Attenuator
5o202503S
Coaxial Attenuator 5o202503S
Engineered to operate cover DC-26.5GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Attenuators
Product Number 5o202503S
Product Name Coaxial Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details