Chemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice. The vials have a “very smooth” texture on the interior and outside, making it nearly impossible for anything to “stick” to them.
Chemical compatibility is maximised with PTFE, PFA, and Teflon Vials. PFA, PTFE, and Teflon vials are frequently used to prepare and store a wide range of materials for sensitive assays.
The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate.
Benefit from our rich material and manufacturing knowledge and supplemented with outstanding capability in isostatic molding and machining, We are sure that we can offer our customers the most appropriate products, materials, and solutions to meet current and future expectations. Serving the needs of all industries:
Laboratory
Microwave digestion
Analysis
Biomedical
Pharmaceutical DCW PTFE Labware consumables Designed for Your Application
Chemical resistance
Thermal stability
Insolubility & purity
Sterilization
Reduced obstruction and installation
Excellent chemical resistance
Chemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice. The vials have a “very smooth” texture on the interior and outside, making it nearly impossible for anything to “stick” to them.
Chemical compatibility is maximised with PTFE, PFA, and Teflon Vials. PFA, PTFE, and Teflon vials are frequently used to prepare and store a wide range of materials for sensitive assays.
The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate.
Benefit from our rich material and manufacturing knowledge and supplemented with outstanding capability in isostatic molding and machining, We are sure that we can offer our customers the most appropriate products, materials, and solutions to meet current and future expectations. Serving the needs of all industries:
- Laboratory
- Microwave digestion
- Analysis
- Biomedical
- Pharmaceutical
DCW PTFE Labware consumables Designed for Your Application
- Chemical resistance
- Thermal stability
- Insolubility & purity
- Sterilization
- Reduced obstruction and installation
- Excellent chemical resistance