Golden Collar Technology Co., Ltd . ptfe sample bottles

Description
Our PTFE Sample Bottles are engineered for the secure storage and transport of high-purity chemical, biological, and pharmaceutical samples. Made from 100% virgin polytetrafluoroethyl ene (PTFE), these bottles offer exceptional chemical resistance, thermal stability, and ultra-low contamination—ideal for trace analysis, sensitive sample handling, and high-purity applications. Key Features: High Chemical Resistance: Inert to almost all chemicals, acids, bases, and solvents Ultra-Pure Material: Manufactured from virgin PTFE with no fillers or pigments Temperature Resistant: Withstands temperatures from -200°C to +260°C Leak-Proof Design: Precision-machined screw caps with PTFE liners ensure airtight sealing Non-Stick Surface: Minimizes sample adhesion and prevents cross-contamination Autoclavable & Reusable: Safe for sterilization and long-term use in cleanroom environments Applications: Trace metal analysis and ICP/MS sampling Ultra-pure acid/base storage Pharmaceutical and biotechnology sample handling Environmental and chemical testing laboratories Nuclear and semiconductor-grade sample storage Product Options: Available in various volumes (10 ml to 1 L) and with optional wide-mouth or narrow-neck designs to meet specific sampling and pouring requirements. Custom sizes and labeling available upon request.
Request a Quote
Description
Our PTFE Sample Bottles are engineered for the secure storage and transport of high-purity chemical, biological, and pharmaceutical samples. Made from 100% virgin polytetrafluoroethyl ene (PTFE), these bottles offer exceptional chemical resistance, thermal stability, and ultra-low contamination—ideal for trace analysis, sensitive sample handling, and high-purity applications. Key Features: High Chemical Resistance: Inert to almost all chemicals, acids, bases, and solvents Ultra-Pure Material: Manufactured from virgin PTFE with no fillers or pigments Temperature Resistant: Withstands temperatures from -200°C to +260°C Leak-Proof Design: Precision-machined screw caps with PTFE liners ensure airtight sealing Non-Stick Surface: Minimizes sample adhesion and prevents cross-contamination Autoclavable & Reusable: Safe for sterilization and long-term use in cleanroom environments Applications: Trace metal analysis and ICP/MS sampling Ultra-pure acid/base storage Pharmaceutical and biotechnology sample handling Environmental and chemical testing laboratories Nuclear and semiconductor-grade sample storage Product Options: Available in various volumes (10 ml to 1 L) and with optional wide-mouth or narrow-neck designs to meet specific sampling and pouring requirements. Custom sizes and labeling available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe sample bottles -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe sample bottles
ptfe sample bottles
Our PTFE Sample Bottles are engineered for the secure storage and transport of high-purity chemical, biological, and pharmaceutical samples. Made from 100% virgin polytetrafluoroethyl ene (PTFE), these bottles offer exceptional chemical resistance, thermal stability, and ultra-low contamination—ideal for trace analysis, sensitive sample handling, and high-purity applications. Key Features: High Chemical Resistance: Inert to almost all chemicals, acids, bases, and solvents Ultra-Pure Material: Manufactured from virgin PTFE with no fillers or pigments Temperature Resistant: Withstands temperatures from -200°C to +260°C Leak-Proof Design: Precision-machined screw caps with PTFE liners ensure airtight sealing Non-Stick Surface: Minimizes sample adhesion and prevents cross-contamination Autoclavable & Reusable: Safe for sterilization and long-term use in cleanroom environments Applications: Trace metal analysis and ICP/MS sampling Ultra-pure acid/base storage Pharmaceutical and biotechnology sample handling Environmental and chemical testing laboratories Nuclear and semiconductor-grade sample storage Product Options: Available in various volumes (10 ml to 1 L) and with optional wide-mouth or narrow-neck designs to meet specific sampling and pouring requirements. Custom sizes and labeling available upon request.

Our PTFE Sample Bottles are engineered for the secure storage and transport of high-purity chemical, biological, and pharmaceutical samples. Made from 100% virgin polytetrafluoroethylene (PTFE), these bottles offer exceptional chemical resistance, thermal stability, and ultra-low contamination—ideal for trace analysis, sensitive sample handling, and high-purity applications.

Key Features:

  • High Chemical Resistance: Inert to almost all chemicals, acids, bases, and solvents
  • Ultra-Pure Material: Manufactured from virgin PTFE with no fillers or pigments
  • Temperature Resistant: Withstands temperatures from -200°C to +260°C
  • Leak-Proof Design: Precision-machined screw caps with PTFE liners ensure airtight sealing
  • Non-Stick Surface: Minimizes sample adhesion and prevents cross-contamination
  • Autoclavable & Reusable: Safe for sterilization and long-term use in cleanroom environments

Applications:

  • Trace metal analysis and ICP/MS sampling
  • Ultra-pure acid/base storage
  • Pharmaceutical and biotechnology sample handling
  • Environmental and chemical testing laboratories
  • Nuclear and semiconductor-grade sample storage

Product Options:
Available in various volumes (10 ml to 1 L) and with optional wide-mouth or narrow-neck designs to meet specific sampling and pouring requirements. Custom sizes and labeling available upon request.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Laboratory Bottles
Product Name ptfe sample bottles
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Plastic Bottles -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
View Details
ptfe bottle -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
View Details
ptfe vials -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
View Details