Reelcraft Industries, Inc. Spring Retractable Cable Welding Reel WCH80001

Description
Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish and Corrosion Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.
Description
Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish and Corrosion Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.

Suppliers

Company
Product
Description
Supplier Links
Spring Retractable Cable Welding Reel - WCH80001 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Retractable Cable Welding Reel
WCH80001
Spring Retractable Cable Welding Reel WCH80001
Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring. Quality Finish and Corrosion Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality. Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Stores cable when not in use, eliminating tangled, kinked welding cables.

Spring Retractable Cable Welding Reel

Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring.

  • Quality Finish and Corrosion Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Reinforced Steel - The robotically welded steel base offers maximum strength and consistent quality.
  • Long Life Drive Spring - Declutching arbor virtually eliminates possibility of spring damage due to reverse winding. Only the highest quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life.
  • Stores cable when not in use, eliminating tangled, kinked welding cables.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number WCH80001
Product Name Spring Retractable Cable Welding Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Hose Reels - Water - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Plastic
View Details