Hannay Reels Spring Rewind Reel SCR700

Description
To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For vertical lift, stretch and/or crane installation, consult factory for proper spring specifications.
Request a Quote Datasheet
Description
To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For vertical lift, stretch and/or crane installation, consult factory for proper spring specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - SCR700 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
SCR700
Spring Rewind Reel SCR700
To handle live electric cable Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified. Cable stop should be used. For vertical lift, stretch and/or crane installation, consult factory for proper spring specifications.

To handle live electric cable

  • Heavy-duty spring motor.
  • Non-sparking ratchet.
  • Declutching arbor.
  • Consult factory for constant tension applications.
  • 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring.
  • Double brushes per circuit; brushes are copper graphite with copper alloy rings.
  • Additional conductors or higher amperage (up to 300 amps) available; consult factory.
  • Silver collector available.
  • Supplied with 4-way roller assembly; roller position must be specified.
  • Cable stop should be used.
  • For vertical lift, stretch and/or crane installation, consult factory for proper spring specifications.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SCR700
Product Name Spring Rewind Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 19.5 to 29.62 inch (495 to 752 mm)
Core Diameter 10.5 to 20 inch (267 to 508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Cable Storage Reel - AVX-100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring Rewind Grounding Reel - SGCR 10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly (optional feature)
Assembly Description Cable and Clamp
View Details
Spring Rewind Reel - SCR10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel; Stainless Steel (optional feature)
View Details
Remote Controlled Power Rewind Reel - RM - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details