Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FD80000 reels are supplied with our ball-bearing style swivel.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | FD83075 OLP |
| Product Name | Spring Retractable Low Pressure Fuel Delivery Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Fuel Reel |
| Material Of Construction | Steel |