Reelcraft Industries, Inc. Heavy Duty Spring Retractable Cord Reel L 70075 123 3A

Description
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps
Description
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Spring Retractable Cord Reel - L 70075 123 3A - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Spring Retractable Cord Reel
L 70075 123 3A
Heavy Duty Spring Retractable Cord Reel L 70075 123 3A
Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components UL listed - All models UL listed from 10 - 20 Amps

Reelcraft’s new Series L 70000 cord reels are designed to accommodate up to 100 feet of 12 gauge cord. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smoother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. *For indoor, non-weather tight applications only.

  • Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
  • Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
  • All-steel electrical enclosure - Offers a stronger, more durable protective cover of electrical components
  • UL listed - All models UL listed from 10 - 20 Amps
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number L 70075 123 3A
Product Name Heavy Duty Spring Retractable Cord Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.69 inch (424 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Manual or Power Rewind Reel - V-1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details