RS Components, Ltd.
Hose Reels
4952078
Description
RS PRO AW1218 Hose Reel
Request a Quote
Email Supplier
Description
RS PRO AW1218 Hose Reel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Reels |
|
Product Number
|
4952078 |
|
Product Name
|
Hose Reels |
|
Type Of Reel
|
Hose Reel
|
|
Flange Diameter
|
19.29 inch (490 mm)
|
|
Inside Hose Diameter
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type Of Reel
Hose Reel
Flange Diameter
20.35 inch (517 mm)
Inside Hose Diameter
0.4724 inch (12 mm)
View Details
Type Of Reel
Hose Reel
Inside Hose Diameter
0.4724 inch (12 mm)
Maximum Pressure
290 psi (204 m H2O)
View Details
Type Of Reel
Hose Reel
Flange Diameter
10.91 inch (277 mm)
Inside Hose Diameter
0.3150 inch (8 mm)
View Details
Type Of Reel
Hose Reel
Length
32.81 ft (100 dm)
Rewind Options
Automatic
View Details