Microwave Photonic Systems, Inc. Optical Cable Payout Bucket MPS-1900

Description
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and ease of use were the main concerns. It is compatible with all standard connector types, including standard commercial connectors and circular Military multi-conductor connectors.
Datasheet
Description
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and ease of use were the main concerns. It is compatible with all standard connector types, including standard commercial connectors and circular Military multi-conductor connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Cable Payout Bucket - MPS-1900 - Microwave Photonic Systems, Inc.
WestChester, PA, USA
Optical Cable Payout Bucket
MPS-1900
Optical Cable Payout Bucket MPS-1900
The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and ease of use were the main concerns. It is compatible with all standard connector types, including standard commercial connectors and circular Military multi-conductor connectors.

The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary base camp is set up, so durability and ease of use were the main concerns. It is compatible with all standard connector types, including standard commercial connectors and circular Military multi-conductor connectors.

Supplier's Site Datasheet

Technical Specifications

  Microwave Photonic Systems, Inc.
Product Category Reels
Product Number MPS-1900
Product Name Optical Cable Payout Bucket
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Comes with Optical Cable
Material Of Construction Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Optical Cable Payout Reel - MPS-1800 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details