Hannay Reels Spring Rewind Reel SSN800

Description
To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 304 stainless steel construction.
Request a Quote Datasheet
Description
To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 304 stainless steel construction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Reel - SSN800 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
SSN800
Spring Rewind Reel SSN800
To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Pressures to 1000 psi (69 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. 4-way roller assembly. Constant tension is available consult factory. 304 stainless steel construction.

To handle 3/4" or 1" I.D. hose

Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer

  • Standard N series has a narrow frame and compact mounting base.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT threads.
  • Pressures to 1000 psi (69 bar).
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • Constant tension is available consult factory.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SSN800
Product Name Spring Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.56 inch (32.54 to 39.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Stoarge Hose Reel On Wheels - AT1200 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Portable Cable Storage Reel - AV - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 11.75 to 15 inch (298 to 381 mm)
View Details
Sewer & Pipe Maintenance Reel - 6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Manual Rewind Reel - 3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 24.75 inch (629 mm)
View Details