Stock Drive Products & Sterling Instrument - SDP/SI Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length A 3Z53-ML1565

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spirator spring-powered reel A 3Z53-ML1565 is a base-mounted device for cable retraction, designed for applications such as counterbalancing and door closing. It features a 0.024-inch diameter stainless steel cable with a usable retracting length of 64 inches and a retracting force of 3.0 lbf at full extension. The reel is mounted on a zinc-coated steel base with a 1-5/8 inch clearance hole for a #10 screw and two mounting holes. The drum, spring, and cable are constructed of stainless steel. Force-deflection data is provided for reference, with peak force occurring at 1.8 inches of deflection for this model. The unit measures approximately 1-7/8 inches in height and 2-3/8 inches in width.

Datasheet Summary
Powered by GS/AI

The Spirator spring-powered reel A 3Z53-ML1565 is a base-mounted device for cable retraction, designed for applications such as counterbalancing and door closing. It features a 0.024-inch diameter stainless steel cable with a usable retracting length of 64 inches and a retracting force of 3.0 lbf at full extension. The reel is mounted on a zinc-coated steel base with a 1-5/8 inch clearance hole for a #10 screw and two mounting holes. The drum, spring, and cable are constructed of stainless steel. Force-deflection data is provided for reference, with peak force occurring at 1.8 inches of deflection for this model. The unit measures approximately 1-7/8 inches in height and 2-3/8 inches in width.

Suppliers

Company
Product
Description
Supplier Links
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML1565 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length
A 3Z53-ML1565
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length A 3Z53-ML1565
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Reels
Product Number A 3Z53-ML1565
Product Name Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring-Powered Reel, 0.034
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0340 inch (0.8636 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details