McLellan Product Spring Reel PR516100

Description
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long! - McLellan product reels for grease, air, oil oxy/acetylene, or water - have 12 3/8" diameter drums with cheek plates of 18 gauge steel, 5"apart. - The lubricated spring motor is hermetically sealed and completely isolated from dirt and moisture. Built to handle heavy hose loads such as: ceiling, floor, submerged, outside and extreme truck applications. - Banded drive spring for better and safer operation. - A heavy duty latching mechanism assures positive extension stop and easy retraction at any length. - Frame is formed of 1/4" steel welded and braced in one piece. - The fairlead arm is adjustable to 220° in six positions. Rollers are high density polyethylene, for near noiseless performance. (Black, to resist ultra-violet rays.) - Inlet swivels are steel, with double o-ring seals. Oxy/acetylene and water reels are fitted with bronze swivels.
Description
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long! - McLellan product reels for grease, air, oil oxy/acetylene, or water - have 12 3/8" diameter drums with cheek plates of 18 gauge steel, 5"apart. - The lubricated spring motor is hermetically sealed and completely isolated from dirt and moisture. Built to handle heavy hose loads such as: ceiling, floor, submerged, outside and extreme truck applications. - Banded drive spring for better and safer operation. - A heavy duty latching mechanism assures positive extension stop and easy retraction at any length. - Frame is formed of 1/4" steel welded and braced in one piece. - The fairlead arm is adjustable to 220° in six positions. Rollers are high density polyethylene, for near noiseless performance. (Black, to resist ultra-violet rays.) - Inlet swivels are steel, with double o-ring seals. Oxy/acetylene and water reels are fitted with bronze swivels.

Suppliers

Company
Product
Description
Supplier Links
Product Spring Reel - PR516100 - McLellan
Hanford, CA, USA
Product Spring Reel
PR516100
Product Spring Reel PR516100
The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. - Handles hoses to 55 feet long! - McLellan product reels for grease, air, oil oxy/acetylene, or water - have 12 3/8" diameter drums with cheek plates of 18 gauge steel, 5"apart. - The lubricated spring motor is hermetically sealed and completely isolated from dirt and moisture. Built to handle heavy hose loads such as: ceiling, floor, submerged, outside and extreme truck applications. - Banded drive spring for better and safer operation. - A heavy duty latching mechanism assures positive extension stop and easy retraction at any length. - Frame is formed of 1/4" steel welded and braced in one piece. - The fairlead arm is adjustable to 220° in six positions. Rollers are high density polyethylene, for near noiseless performance. (Black, to resist ultra-violet rays.) - Inlet swivels are steel, with double o-ring seals. Oxy/acetylene and water reels are fitted with bronze swivels.

The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications.
- Handles hoses to 55 feet long!
- McLellan product reels for grease, air, oil
oxy/acetylene, or water - have 12 3/8" diameter
drums with cheek plates of 18 gauge steel,
5"apart.
- The lubricated spring motor is hermetically sealed
and completely isolated from dirt and moisture.
Built to handle heavy hose loads such as:
ceiling, floor, submerged, outside and extreme
truck applications.
- Banded drive spring for better and safer operation.
- A heavy duty latching mechanism assures
positive extension stop and easy retraction at
any length.
- Frame is formed of 1/4" steel welded and braced
in one piece.
- The fairlead arm is adjustable to 220° in six
positions. Rollers are high density polyethylene,
for near noiseless performance. (Black, to resist
ultra-violet rays.)
- Inlet swivels are steel, with double o-ring seals.
Oxy/acetylene and water reels are fitted with
bronze swivels.

Technical Specifications

  McLellan
Product Category Reels
Product Number PR516100
Product Name Product Spring Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
High Pressure Wash Spring Reel - GR516100 - McLellan
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details