TE Connectivity Solid State Relays 1-1393030-3

Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1-1393030-3 is a solid state relay in the SSR series, designed for industrial switching applications requiring long life and silent operation. It is a 125A, 480V AC relay with AC input and zero voltage turn-on, housed in a chassis-mount "hockey puck" package measuring 57.8 mm in height, 45 mm in length, and 43.4 mm in width. The relay uses optical coupling, aluminum clad for heat dissipation, and UL 94-V0 engineering plastics. It is UL approved under E29244.

Datasheet Summary
Powered by GS/AI

The 1-1393030-3 is a solid state relay in the SSR series, designed for industrial switching applications requiring long life and silent operation. It is a 125A, 480V AC relay with AC input and zero voltage turn-on, housed in a chassis-mount "hockey puck" package measuring 57.8 mm in height, 45 mm in length, and 43.4 mm in width. The relay uses optical coupling, aluminum clad for heat dissipation, and UL 94-V0 engineering plastics. It is UL approved under E29244.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393030-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393030-3
Solid State Relays 1-1393030-3
Body Features Enclosure Type : Dust Protected Product Weight : 98 G  [3.45 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 57.8 MM  [2.27 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 43.4 MM  [1.7 INCH ] Electrical Characteristics Load Voltage Rating (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : AC Output Switching : Zero Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 98 G  [3.45 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 57.8 MM  [2.27 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 43.4 MM  [1.7 INCH ]

Electrical Characteristics


  • Load Voltage Rating (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : AC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT - 1-1393030-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT
1-1393030-3
SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT 1-1393030-3
SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT

SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT

Buy Now
Relays - 1-1393030-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
1-1393030-3
Solid State Relays - Industrial Mount 1-1393030-3
Solid State Relays - Industrial Mount SSR-480A125=SSA/SSR

Solid State Relays - Industrial Mount SSR-480A125=SSA/SSR

Buy Now Datasheet
Solid State Relay, 125A, 48Vac 660Vac Potter&brumfield Te Connectivity - 74AJ7233 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 125A, 48Vac 660Vac Potter&brumfield Te Connectivity
74AJ7233
Solid State Relay, 125A, 48Vac 660Vac Potter&brumfield Te Connectivity 74AJ7233
SOLID STATE RELAY, 125A, 48VAC - 660VAC

SOLID STATE RELAY, 125A, 48VAC - 660VAC

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1-1393030-3 1-1393030-3 1-1393030-3 1-1393030-3 74AJ7233
Product Name Solid State Relays SSR,HOCKEY PUCK,125A,480VAC WITH AC INPUT Relays Solid State Relays - Industrial Mount Solid State Relay, 125A, 48Vac 660Vac Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data