The FBR53-LE is a 1-pole, 40A automotive relay designed for high-power switching in applications such as electric power steering and blower fan motor control. It features a plastic sealed, through-hole mounting package measuring 12.1 x 15.5 x 13.7 mm and weighing approximately 6 g. The relay operates at 12VDC with a coil power consumption of 640 mW, supports a maximum carrying current of 54 A at 20°C for up to 1 hour, and withstands a maximum inrush current of 200 A. It is rated for an operating temperature range of -40°C to +125°C and uses silver tin oxide contacts. The relay is RoHS compliant and supports reflow soldering, enabling use in surface mount assembly processes.
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FBR53-LE |
| Product Name | Automotive Relays |
| Relay Type | Automotive |