TE Connectivity Solid State Relays 1-1393030-5

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRD-240D25R is a dual AC output solid state relay with two independent 25A rms SCR outputs in a single package, designed for random voltage turn-on applications. It features 4000V rms input-to-output isolation, a 24-280V rms load voltage range, and operates from a 4-15V DC input. The device has a plastic case rated UL 94V-0, weighs 90g, and is rated for operation from -30°C to +80°C. It requires mounting to a heatsink for continuous duty and uses quick-connect terminals. The output configuration is 2 Form A (2 SPST-NO), with an on-state voltage drop of 1.6V max and a turn-off time of 8.3ms max for random turn-on models.

Datasheet Summary
Powered by GS/AI

The SSRD-240D25R is a dual AC output solid state relay with two independent 25A rms SCR outputs in a single package, designed for random voltage turn-on applications. It features 4000V rms input-to-output isolation, a 24-280V rms load voltage range, and operates from a 4-15V DC input. The device has a plastic case rated UL 94V-0, weighs 90g, and is rated for operation from -30°C to +80°C. It requires mounting to a heatsink for continuous duty and uses quick-connect terminals. The output configuration is 2 Form A (2 SPST-NO), with an on-state voltage drop of 1.6V max and a turn-off time of 8.3ms max for random turn-on models.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393030-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393030-5
Solid State Relays 1-1393030-5
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.17 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Dimensions Product Height : 44.5 MM  [1.75 INCH ] Product Length : 57 MM  [2.24 INCH ] Product Width : 30.2 MM  [1.18 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Random Product Type Features Solid State Relay Type : Power Relay Termination Features Relay Connection Type : Plug-In Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.17 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO

Dimensions


  • Product Height : 44.5 MM  [1.75 INCH ]
  • Product Length : 57 MM  [2.24 INCH ]
  • Product Width : 30.2 MM  [1.18 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 15
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Random

Product Type Features


  • Solid State Relay Type : Power Relay

Termination Features


  • Relay Connection Type : Plug-In

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393030-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Solid State Relays
1-1393030-5
Relays - Solid State Relays 1-1393030-5
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays Solid State Relays
Product Number 1-1393030-5 1-1393030-5 1-1393030-5
Product Name Solid State Relays Relays Relays - Solid State Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data