FCL Components America Automotive Relays FTR-P2 (silent twin)

Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Description
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTR-P2 series is a silent twin relay designed for automotive applications, featuring a 1 pole x 2 configuration with H-bridge internal connections for motor control applications such as power windows and door locks. It is packaged in a compact plastic-sealed case measuring 16.5 x 21.0 x 18.0 mm with a mounting area of 350 mm² and weighs approximately 13 g. The relay operates at nominal coil power consumption of 450 mW, supports a contact rating of 14 VDC at 25 A for motor locked load, and has a maximum switching current of 35 A. Operating sound averages 50 dB at 5 cm. The contact material is silver tin oxide indium, and it complies with RoHS. The coil operates from -40°C to +85°C, with a mechanical life of at least 10 million operations and an electrical life of at least 100,000 operations at rated load.

Datasheet Summary
Powered by GS/AI

The FTR-P2 series is a silent twin relay designed for automotive applications, featuring a 1 pole x 2 configuration with H-bridge internal connections for motor control applications such as power windows and door locks. It is packaged in a compact plastic-sealed case measuring 16.5 x 21.0 x 18.0 mm with a mounting area of 350 mm² and weighs approximately 13 g. The relay operates at nominal coil power consumption of 450 mW, supports a contact rating of 14 VDC at 25 A for motor locked load, and has a maximum switching current of 35 A. Operating sound averages 50 dB at 5 cm. The contact material is silver tin oxide indium, and it complies with RoHS. The coil operates from -40°C to +85°C, with a mechanical life of at least 10 million operations and an electrical life of at least 100,000 operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - FTR-P2 (silent twin) - FCL Components America
Chicago, IL, United States
Automotive Relays
FTR-P2 (silent twin)
Automotive Relays FTR-P2 (silent twin)
Innovative Relays As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements. FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Innovative Relays

As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.

Supplier's Site Datasheet

Technical Specifications

  FCL Components America
Product Category Electromechanical Relays
Product Number FTR-P2 (silent twin)
Product Name Automotive Relays
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details