The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It features 45 fs RMS typical phase jitter for SerDes applications and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates with a wide temperature range of -40°C to 105°C and offers factory-programmable
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AI-01A1-3300-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |