SiTime Corporation Differential Oscillators SiT9501AE-01P1-XX00-25.000000

Description
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9501 is a differential XO with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz, featuring 45 fs RMS typical phase jitter for SerDes applications. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with factory-programmable options for frequency, stability, voltage, and enable functionality. The device operates over a temperature range of -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, or 3.3 V, with a wide continuous range option. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and includes integrated on-chip regulators to suppress power supply noise. The SiT9501AE variant supports extended industrial temperature operation from -40°C to 105°C, with 25 ppm frequency stability and FlexSwing output referenced to the VDD pin.

Datasheet Summary
Powered by GS/AI

The SiT9501 is a differential XO with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz, featuring 45 fs RMS typical phase jitter for SerDes applications. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling, with factory-programmable options for frequency, stability, voltage, and enable functionality. The device operates over a temperature range of -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, or 3.3 V, with a wide continuous range option. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm packages and includes integrated on-chip regulators to suppress power supply noise. The SiT9501AE variant supports extended industrial temperature operation from -40°C to 105°C, with 25 ppm frequency stability and FlexSwing output referenced to the VDD pin.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9501AE-01P1-XX00-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9501AE-01P1-XX00-25.000000
Differential Oscillators SiT9501AE-01P1-XX00-25.000000
70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies

70 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9501AE-01P1-XX00-25.000000
Product Name Differential Oscillators
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-1031-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details