The SiT9501 is a differential oscillator with an integrated MEMS resonator for ultra-low jitter applications in networking equipment, supporting frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs. FlexSwing allows independent control of voltage swing and DC offset. The device integrates on-chip regulators to suppress power supply noise and operates with 1.8 V, 2.5 V, or 3.3 V supplies. It is available in 2.0 × 1.6 mm, 2.5 × 2.0 mm, or 3.2 × 2.5 mm packages and rated for -40°C to 105°C. The part SIT9501AC-04P1-1800-
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9501AC-04P1-1800-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.0x1.6 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |