The SiT9501 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 45 fs RMS typical phase jitter for SerDes applications and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing output signaling. The device operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V and features factory-programmable
Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9501AC-02B3-3300-250.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |