The SIT9387 is an AEC-Q100 Grade 2 automotive-grade differential oscillator offering output frequencies from 220.000001 MHz to 725 MHz with ultra-low jitter of 0.23 ps RMS (typical) over 12 kHz to 20 MHz integration bandwidth. It supports LVPECL, LVDS, and HCSL output signaling and operates with supply voltages of 2.97-3.63 V, 2.70-3.30 V, 2.52-3.08 V, or 2.25-2.75 V. The device features frequency stability of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm, and an operating temperature range of -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm and 7.0 x 5.0 mm, with a typical startup time of 3.0 ms. The specific variant SIT9387AE-2B3-33N500
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9387AE-2B3-33N500.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |