The SiT9387 is an AEC-Q100 Grade 2 compliant, ultra-low jitter differential oscillator covering 220.000001 MHz to 725 MHz with LVPECL, LVDS, or HCSL output signaling. It operates over -40°C to 105°C with a 3.3 V supply. The device has a typical RMS phase jitter of 0.23 ps (12 kHz to 20 MHz) and is available in industry-standard 3.2 x 2.5 mm or 7.0 x 5.0 mm packages. Frequency stability is programmable down to ±10 ppm, and first-year aging is ±1 ppm at 25°C. The part supports OE enable/disable timing with a maximum startup time of 3.0 ms.
220 to 725 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9387AE-2B2-33N300.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 25 ppm |