The SiT9386 is an AEC-Q100 Grade 2 qualified ultra-low jitter differential oscillator supporting frequencies from 1 to 220 MHz with typ. 0.23 ps RMS jitter (12 kHz to 20 MHz). It is available in industry-standard 3.2 x 2.5 mm and 7.0 x 5.0 mm packages, and operates over the temperature range of -40°C to 105°C. Output signaling options include LVPECL, LVDS, and HCSL, with supply voltages of 2.25 V to 3.63 V depending on configuration. Frequency stability is specified up to ±50 ppm, with ±10 ppm available upon request. The device meets AEC-Q100 qualification for automotive applications and is suited for infotainment, collision detection, and in-vehicle Ethernet systems.
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9386AI-9B3-33N100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |